Optibelt (UK) Ltd. Timing Belts 25 T5 / 815

Description
POLYURETHANE TIMING BELTS, Profil T5 Hei
Request a Quote
Description
POLYURETHANE TIMING BELTS, Profil T5 Hei
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 2171274 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
2171274
Timing Belts 2171274
POLYURETHANE TIMING BELTS, Profil T5 Hei

POLYURETHANE TIMING BELTS, Profil T5 Hei

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 2171274
Product Name Timing Belts
Metric Pitch 5mm
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
Belt Material Rubber
View Details
Timing Belts - 1884526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 30 mm (1.18 inch)
Belt Length 800 mm (31.5 inch)
View Details
GT2 (5MM) Pitch, 130 Grooves, 9mm wide TruMotion belt with low dust & Elevated Temperature Capability - A26R55M130090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 5mm
Belt Width 9 mm (0.3543 inch)
Belt Material Polymer Compound
View Details
T2.5 Classical Timing Belts -  - SKF/Global
Specs
Metric Pitch T 2.5mm
Belt Width 4 to 450 mm (0.1575 to 17.72 inch)
Belt Length 120 to 1128 mm (4.72 to 44.39 inch)
View Details