Optibelt (UK) Ltd. Timing Belts 25 T5 / 340

Description
POLYURETHANE TIMING BELTS, Profil T5 Hei
Request a Quote
Description
POLYURETHANE TIMING BELTS, Profil T5 Hei
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 2171253 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
2171253
Timing Belts 2171253
POLYURETHANE TIMING BELTS, Profil T5 Hei

POLYURETHANE TIMING BELTS, Profil T5 Hei

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 2171253
Product Name Timing Belts
Metric Pitch 5mm
Unlock Full Specs
to access all available technical data

Similar Products

Timing Belts - 1755219 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 15 mm (0.5906 inch)
Belt Length 535 mm (21.06 inch)
View Details
2 mm (GT3) Pitch, 338 Teeth, 3mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M338030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 3 mm (0.1181 inch)
Belt Material Neoprene
View Details
Arc Tooth Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch HTD 3mm; HTD 5mm; HTD 8mm; HTD 14mm; HTD 20mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; RP2M, RP3M, RP5M, RP8M, RP14M
View Details
Agricultural Transmission Belts - PIX-POTATO HARVESTER - PIX Transmissions Limited
Specs
Metric Pitch 14mm
Reinforcement Reinforced
View Details