Optibelt (UK) Ltd. Timing Belts 25 T10 / 960

Description
Alpha, T10 timing belt, W25mm, L 960mm
Request a Quote
Description
Alpha, T10 timing belt, W25mm, L 960mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 1753031 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
1753031
Timing Belts 1753031
Alpha, T10 timing belt, W25mm, L 960mm

Alpha, T10 timing belt, W25mm, L 960mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 1753031
Product Name Timing Belts
Metric Pitch 10mm
Unlock Full Specs
to access all available technical data

Similar Products

2 mm (GT3) Pitch, 139 Teeth, 3mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M139030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 3 mm (0.1181 inch)
Belt Material Neoprene
View Details
Timing Belts - 1821317 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 3mm
Belt Width 9 mm (0.3543 inch)
Belt Length 150 mm (5.91 inch)
View Details
Industrial Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
Belt Material Rubber
View Details
2MR Power Grip® GT® 2 Neoprene Timing Belt - 2MR-1004 - Megadyne Americas
Specs
Metric Pitch GT 2mm; GT 2 2mm Pitch
Belt Width 4 to 25.4 mm (0.1575 to 1 inch)
Belt Length 1004 mm (39.53 inch)
View Details