ContiTech AG CONTI® RUNNER timing belt CONTI® BASIC RUNNER

Description
The standard solution for camshaft drives. Properties: Temperature range: -32°C to 150°C Reduced CO2 emissions thanks to less frictional loss Low friction and low noise during operation Continuous compliance with timing and combustion value standards specified by EU 5 and EU 6 Increased system service life Optimized versions for the different force ranges and belt widths 1 | Polyamide fabric backing For special applications With outstanding edge stability 2 | HNBR high-temperature elastomer Non-aging (peroxide) Fabric-reinforced elastomer (aramid) 3 | Fiberglass cord High fatigue strength under reversed bending stresses High water resistance High length stability 4 | Polyamide toothed fabric Temperature-resistan t PA Heavy-duty design Treated with multilayer wear protection system (Teflon)
Description
The standard solution for camshaft drives. Properties: Temperature range: -32°C to 150°C Reduced CO2 emissions thanks to less frictional loss Low friction and low noise during operation Continuous compliance with timing and combustion value standards specified by EU 5 and EU 6 Increased system service life Optimized versions for the different force ranges and belt widths 1 | Polyamide fabric backing For special applications With outstanding edge stability 2 | HNBR high-temperature elastomer Non-aging (peroxide) Fabric-reinforced elastomer (aramid) 3 | Fiberglass cord High fatigue strength under reversed bending stresses High water resistance High length stability 4 | Polyamide toothed fabric Temperature-resistan t PA Heavy-duty design Treated with multilayer wear protection system (Teflon)

Suppliers

Company
Product
Description
Supplier Links
CONTI® RUNNER timing belt - CONTI® BASIC RUNNER - ContiTech AG
Hanover, Germany
CONTI® RUNNER timing belt
CONTI® BASIC RUNNER
CONTI® RUNNER timing belt CONTI® BASIC RUNNER
The standard solution for camshaft drives. Properties: Temperature range: -32°C to 150°C Reduced CO2 emissions thanks to less frictional loss Low friction and low noise during operation Continuous compliance with timing and combustion value standards specified by EU 5 and EU 6 Increased system service life Optimized versions for the different force ranges and belt widths 1 | Polyamide fabric backing For special applications With outstanding edge stability 2 | HNBR high-temperature elastomer Non-aging (peroxide) Fabric-reinforced elastomer (aramid) 3 | Fiberglass cord High fatigue strength under reversed bending stresses High water resistance High length stability 4 | Polyamide toothed fabric Temperature-resistan t PA Heavy-duty design Treated with multilayer wear protection system (Teflon)

The standard solution for camshaft drives.

Properties:

  • Temperature range: -32°C to 150°C
  • Reduced CO2 emissions thanks to less frictional loss
  • Low friction and low noise during operation
  • Continuous compliance with timing and combustion value standards specified by EU 5 and EU 6
  • Increased system service life
  • Optimized versions for the different force ranges and belt widths

1 | Polyamide fabric backing

  • For special applications
  • With outstanding edge stability

2 | HNBR high-temperature
elastomer

  • Non-aging (peroxide)
  • Fabric-reinforced elastomer (aramid)

3 | Fiberglass cord

  • High fatigue strength under reversed bending stresses
  • High water resistance
  • High length stability

4 | Polyamide toothed fabric

  • Temperature-resistant PA
  • Heavy-duty design
  • Treated with multilayer wear protection system (Teflon)
Supplier's Site

Technical Specifications

  ContiTech AG
Product Category Timing Belts (metric)
Product Number CONTI® BASIC RUNNER
Product Name CONTI® RUNNER timing belt
Belt Material Rubber
Unlock Full Specs
to access all available technical data

Similar Products

T Type Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
View Details
Timing Belts - 1821320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 3mm
Belt Width 9 mm (0.3543 inch)
Belt Length 174 mm (6.85 inch)
View Details
2 mm (GT3) Pitch, 173 Teeth, 6mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M173060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 6 mm (0.2362 inch)
Belt Material Neoprene
View Details