Optibelt (UK) Ltd. Timing Belts 25 T10 / 560 AP

Description
HIGH PERFORMANCE POLYURETHANE TIMING BEL
Request a Quote
Description
HIGH PERFORMANCE POLYURETHANE TIMING BEL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 2171236 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
2171236
Timing Belts 2171236
HIGH PERFORMANCE POLYURETHANE TIMING BEL

HIGH PERFORMANCE POLYURETHANE TIMING BEL

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 2171236
Product Name Timing Belts
Metric Pitch 10mm
Unlock Full Specs
to access all available technical data

Similar Products

Timing Belts - 2056043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 15 mm (0.5906 inch)
Belt Length 640 mm (25.2 inch)
View Details
Automotive Rubber Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch 8, 9.525
Belt Material Rubber
View Details
2 mm (GT3) Pitch, 105 Teeth, 9mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M105090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 9 mm (0.3543 inch)
Belt Material Neoprene
View Details
Special Application Transmission Belts - PIX-TorquePlus®-XT2 HIGH POWER - PIX Transmissions Limited
Specs
Metric Pitch 5mm to 14mm
Reinforcement Reinforced
View Details