Optibelt (UK) Ltd. Timing Belts 25 T10 / 410

Description
Alpha, T10 timing belt, W25mm, L 410mm
Request a Quote
Description
Alpha, T10 timing belt, W25mm, L 410mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 1753013 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
1753013
Timing Belts 1753013
Alpha, T10 timing belt, W25mm, L 410mm

Alpha, T10 timing belt, W25mm, L 410mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 1753013
Product Name Timing Belts
Metric Pitch 10mm
Unlock Full Specs
to access all available technical data

Similar Products

Timing Belts - 2056051 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 30 mm (1.18 inch)
Belt Length 720 mm (28.35 inch)
View Details
Double Sided Timing Belts -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; HTD 8mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; 14M, RP14M
Features Double-Sided
View Details
2 mm (GT3) Pitch, 71 Teeth, 9mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M071090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 9 mm (0.3543 inch)
Belt Material Neoprene
View Details
Closed flight -  - Habasit America
Habasit America
Specs
Metric Pitch T 5mm
Belt Width 25 mm (0.9843 inch)
Ultimate Tensile Strength 1310 N (4712 oz)
View Details