Habasit America Closed flight

Description
Category: Open-end Timing Belts - Aramid Product Sub-Group: Closed flight
Datasheet
Description
Category: Open-end Timing Belts - Aramid Product Sub-Group: Closed flight
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Closed flight -  - Habasit America
Suwanee, GA, United States
Closed flight
Closed flight
Category: Open-end Timing Belts - Aramid Product Sub-Group: Closed flight

Category: Open-end Timing Belts - Aramid
Product Sub-Group: Closed flight

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Timing Belts (metric)
Product Name Closed flight
Metric Pitch T 5mm
Unlock Full Specs
to access all available technical data

Similar Products

Double Sided Timing Belts -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; HTD 8mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; 14M, RP14M
Features Double-Sided
View Details
Timing Belts - 1755189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 9 mm (0.3543 inch)
Belt Length 225 mm (8.86 inch)
View Details
2 mm (GT3) Pitch, 62 Teeth, 3mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M062030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 3 mm (0.1181 inch)
Belt Material Neoprene
View Details
AT10-H -  - Habasit America
Habasit America
Specs
Metric Pitch AT 10mm
Belt Width 25 mm (0.9843 inch)
Ultimate Tensile Strength 3650 N (13128 oz)
View Details