Optibelt (UK) Ltd. Timing Belts 25 T10 / 1500

Description
Alpha, T10 timing belt, W25mm, L 1500mm
Request a Quote
Description
Alpha, T10 timing belt, W25mm, L 1500mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 1753040 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
1753040
Timing Belts 1753040
Alpha, T10 timing belt, W25mm, L 1500mm

Alpha, T10 timing belt, W25mm, L 1500mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 1753040
Product Name Timing Belts
Metric Pitch 10mm
Unlock Full Specs
to access all available technical data

Similar Products

Timing Belts - 1755174 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 15 mm (0.5906 inch)
Belt Length 1100 mm (43.31 inch)
View Details
T Type Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
View Details
2 mm (GT3) Pitch, 86 Teeth, 6mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M086060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 6 mm (0.2362 inch)
Belt Material Neoprene
View Details
Special Application Transmission Belts - PIX-TorquePlus®-XT2 HIGH POWER - PIX Transmissions Limited
Specs
Metric Pitch 5mm to 14mm
Reinforcement Reinforced
View Details