Optibelt (UK) Ltd. Timing Belts 25 T10 / 1010

Description
Alpha, T10 timing belt, W25mm, L 1010mm
Request a Quote
Description
Alpha, T10 timing belt, W25mm, L 1010mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 1753033 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
1753033
Timing Belts 1753033
Alpha, T10 timing belt, W25mm, L 1010mm

Alpha, T10 timing belt, W25mm, L 1010mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 1753033
Product Name Timing Belts
Metric Pitch 10mm
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
Belt Material Rubber
View Details
Timing Belts - 1884570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 50 mm (1.97 inch)
Belt Length 2000 mm (78.74 inch)
View Details
2 mm (GT3) Pitch, 175 Teeth, 9mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M175090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 9 mm (0.3543 inch)
Belt Material Neoprene
View Details