Bervina Ltd. FDA Pu Timing Belts

Description
Bervina offers toothed timing belts made of FDA material that can be used well in the food and pharmaceutical industry because the quality allows the belt to get in direct contact with the goods as it is made of environmentally friendly components, non-toxic materials with stainless steel reinforcement. These truly endless belts have hardness 60 – 90 Sha and are available in the length 150 – 1500 mm. At the backside different profiles and cleats are available to design and make. Our best new product is the FDA VFFS belt that is made of FDA polyurethane base belt and silicone. Mechanical and Chemical Properties: Made of environmentally friendly Stainless steel cord reinforcement High Strength and High speed Hardness of the cover is between 60ShA-90ShA Wide operating temperature ranges Very good resistance to hydrolysis Good resistance to abrasion Good resistance to oil, solvents, hydrocarbons Wide range of standard sizes Applications: Food industry Pharmaceutical industry Cosmetics industry
Description
Bervina offers toothed timing belts made of FDA material that can be used well in the food and pharmaceutical industry because the quality allows the belt to get in direct contact with the goods as it is made of environmentally friendly components, non-toxic materials with stainless steel reinforcement. These truly endless belts have hardness 60 – 90 Sha and are available in the length 150 – 1500 mm. At the backside different profiles and cleats are available to design and make. Our best new product is the FDA VFFS belt that is made of FDA polyurethane base belt and silicone. Mechanical and Chemical Properties: Made of environmentally friendly Stainless steel cord reinforcement High Strength and High speed Hardness of the cover is between 60ShA-90ShA Wide operating temperature ranges Very good resistance to hydrolysis Good resistance to abrasion Good resistance to oil, solvents, hydrocarbons Wide range of standard sizes Applications: Food industry Pharmaceutical industry Cosmetics industry

Suppliers

Company
Product
Description
Supplier Links
FDA Pu Timing Belts -  - Bervina Ltd.
Budapest, Hungary
FDA Pu Timing Belts
FDA Pu Timing Belts
Bervina offers toothed timing belts made of FDA material that can be used well in the food and pharmaceutical industry because the quality allows the belt to get in direct contact with the goods as it is made of environmentally friendly components, non-toxic materials with stainless steel reinforcement. These truly endless belts have hardness 60 – 90 Sha and are available in the length 150 – 1500 mm. At the backside different profiles and cleats are available to design and make. Our best new product is the FDA VFFS belt that is made of FDA polyurethane base belt and silicone. Mechanical and Chemical Properties: Made of environmentally friendly Stainless steel cord reinforcement High Strength and High speed Hardness of the cover is between 60ShA-90ShA Wide operating temperature ranges Very good resistance to hydrolysis Good resistance to abrasion Good resistance to oil, solvents, hydrocarbons Wide range of standard sizes Applications: Food industry Pharmaceutical industry Cosmetics industry

Bervina offers toothed timing belts made of FDA material that can be used well in the food and pharmaceutical industry because the quality allows the belt to get in direct contact with the goods as it is made of environmentally friendly components, non-toxic materials with stainless steel reinforcement. These truly endless belts have hardness 60 – 90 Sha and are available in the length 150 – 1500 mm. At the backside different profiles and cleats are available to design and make. Our best new product is the FDA VFFS belt that is made of FDA polyurethane base belt and silicone.

Mechanical and Chemical Properties:

  • Made of environmentally friendly
  • Stainless steel cord reinforcement
  • High Strength and High speed
  • Hardness of the cover is between 60ShA-90ShA
  • Wide operating temperature ranges
  • Very good resistance to hydrolysis
  • Good resistance to abrasion
  • Good resistance to oil, solvents, hydrocarbons
  • Wide range of standard sizes

Applications:

  • Food industry
  • Pharmaceutical industry
  • Cosmetics industry
Supplier's Site

Technical Specifications

  Bervina Ltd.
Product Category Timing Belts (metric)
Product Name FDA Pu Timing Belts
Metric Pitch T 2.5mm; T 5mm; AT 5mm
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Rubber Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch 8, 9.525
Belt Material Rubber
View Details
Timing Belts - 2056043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 15 mm (0.5906 inch)
Belt Length 640 mm (25.2 inch)
View Details
2 mm (GT3) Pitch, 240 Teeth, 3mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M240030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 3 mm (0.1181 inch)
Belt Material Neoprene
View Details
Neoprene VFFS Timing Belt with Rubber Cover -  - Bervina Ltd.
Specs
Metric Pitch T 5mm; T 10mm
Belt Width 25 to 65 mm (0.9843 to 2.56 inch)
Belt Length 455 to 920 mm (17.91 to 36.22 inch)
View Details