Optibelt (UK) Ltd. Timing Belts 25 AT5 / 660

Description
Alpha, AT5 timing belt, W25mm, L 660mm
Request a Quote
Description
Alpha, AT5 timing belt, W25mm, L 660mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 1753065 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
1753065
Timing Belts 1753065
Alpha, AT5 timing belt, W25mm, L 660mm

Alpha, AT5 timing belt, W25mm, L 660mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 1753065
Product Name Timing Belts
Metric Pitch 5mm
Unlock Full Specs
to access all available technical data

Similar Products

Double Sided Timing Belts -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; HTD 8mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; 14M, RP14M
Features Double-Sided
View Details
Timing Belts - 1884527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 50 mm (1.97 inch)
Belt Length 800 mm (31.5 inch)
View Details
2 mm (GT3) Pitch, 132 Teeth, 9mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M132090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 9 mm (0.3543 inch)
Belt Material Neoprene
View Details
D-14M Double Sided Timimg Belts -  - SKF/Global
Specs
Metric Pitch HTD 14mm
Features Double-Sided
Belt Width 40 to 180 mm (1.57 to 7.09 inch)
View Details