Optibelt (UK) Ltd. Timing Belts 25 AT5 / 545

Description
Alpha, AT5 timing belt, W25mm, L 545mm
Request a Quote
Description
Alpha, AT5 timing belt, W25mm, L 545mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 1753063 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
1753063
Timing Belts 1753063
Alpha, AT5 timing belt, W25mm, L 545mm

Alpha, AT5 timing belt, W25mm, L 545mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 1753063
Product Name Timing Belts
Metric Pitch 5mm
Unlock Full Specs
to access all available technical data

Similar Products

2 mm (GT3) Pitch, 338 Teeth, 3mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M338030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 3 mm (0.1181 inch)
Belt Material Neoprene
View Details
Timing Belts - 2056042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 25 mm (0.9843 inch)
Belt Length 550 mm (21.65 inch)
View Details
Industrial Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
Belt Material Rubber
View Details
8M HTD/ Power Grip® GT® Neoprene Timing Belt - 2056-8M - Megadyne Americas
Specs
Metric Pitch HTD 8mm
Belt Width 15 to 100 mm (0.5906 to 3.94 inch)
Belt Length 2056 mm (80.94 inch)
View Details