Optibelt (UK) Ltd. Timing Belts 25 AT5 / 450

Description
Alpha, AT5 timing belt, W25mm, L 450mm
Request a Quote
Description
Alpha, AT5 timing belt, W25mm, L 450mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 1753062 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
1753062
Timing Belts 1753062
Alpha, AT5 timing belt, W25mm, L 450mm

Alpha, AT5 timing belt, W25mm, L 450mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 1753062
Product Name Timing Belts
Metric Pitch 5mm
Unlock Full Specs
to access all available technical data

Similar Products

Arc Tooth Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch HTD 3mm; HTD 5mm; HTD 8mm; HTD 14mm; HTD 20mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; RP2M, RP3M, RP5M, RP8M, RP14M
View Details
Timing Belts - 2056050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 30 mm (1.18 inch)
Belt Length 680 mm (26.77 inch)
View Details
2 mm (GT3) Pitch, 218 Teeth, 9mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M218090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 9 mm (0.3543 inch)
Belt Material Neoprene
View Details
D-8M Double Sided Timing Belts -  - SKF/Global
Specs
Metric Pitch HTD 8mm
Features Double-Sided
Belt Width 20 to 180 mm (0.7874 to 7.09 inch)
View Details