Optibelt (UK) Ltd. Timing Belts 25 AT10 / 980

Description
Alpha, AT10 timing belt, W25mm, L 980mm
Request a Quote
Description
Alpha, AT10 timing belt, W25mm, L 980mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 1753080 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
1753080
Timing Belts 1753080
Alpha, AT10 timing belt, W25mm, L 980mm

Alpha, AT10 timing belt, W25mm, L 980mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 1753080
Product Name Timing Belts
Metric Pitch 10mm
Unlock Full Specs
to access all available technical data

Similar Products

Timing Belts - 1755197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 9 mm (0.3543 inch)
Belt Length 300 mm (11.81 inch)
View Details
Industrial Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
Belt Material Rubber
View Details
2 mm (GT3) Pitch, 253 Teeth, 6mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M253060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 6 mm (0.2362 inch)
Belt Material Neoprene
View Details
Special Application Transmission Belts - PIX-TorquePlus®-XT2 HIGH POWER - PIX Transmissions Limited
Specs
Metric Pitch 5mm to 14mm
Reinforcement Reinforced
View Details