Optibelt (UK) Ltd. Timing Belts 25 AT10 / 1400

Description
Alpha, AT10 timing belt, W25mm, L 1400mm
Request a Quote
Description
Alpha, AT10 timing belt, W25mm, L 1400mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 1753085 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
1753085
Timing Belts 1753085
Alpha, AT10 timing belt, W25mm, L 1400mm

Alpha, AT10 timing belt, W25mm, L 1400mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 1753085
Product Name Timing Belts
Metric Pitch 10mm
Unlock Full Specs
to access all available technical data

Similar Products

T Type Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
View Details
Timing Belts - 1755171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 20 mm (0.7874 inch)
Belt Length 1040 mm (40.94 inch)
View Details
2 mm (GT3) Pitch, 79 Teeth, 6mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M079060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 6 mm (0.2362 inch)
Belt Material Neoprene
View Details
D-8M Double Sided Timing Belts -  - SKF/Global
Specs
Metric Pitch HTD 8mm
Features Double-Sided
Belt Width 20 to 180 mm (0.7874 to 7.09 inch)
View Details