Optibelt (UK) Ltd. Timing Belts 240 H 150

Description
ZR Rubber Timing Belts 240 H 150
Request a Quote
Description
ZR Rubber Timing Belts 240 H 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 2043218 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
2043218
Timing Belts 2043218
ZR Rubber Timing Belts 240 H 150

ZR Rubber Timing Belts 240 H 150

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 2043218
Product Name Timing Belts
Metric Pitch 12.7mm
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
Belt Material Rubber
View Details
Timing Belts - 1755225 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 9 mm (0.3543 inch)
Belt Length 600 mm (23.62 inch)
View Details
2 mm (GT3) Pitch, 179 Teeth, 3mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M179030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 3 mm (0.1181 inch)
Belt Material Neoprene
View Details
T2.5 Classical Timing Belts -  - SKF/Global
Specs
Metric Pitch T 2.5mm
Belt Width 4 to 450 mm (0.1575 to 17.72 inch)
Belt Length 120 to 1128 mm (4.72 to 44.39 inch)
View Details