Optibelt (UK) Ltd. Timing Belts 240 3M 6

Description
Timing belt made of chloroprene, Tooth p
Request a Quote
Description
Timing belt made of chloroprene, Tooth p
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 2170728 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
2170728
Timing Belts 2170728
Timing belt made of chloroprene, Tooth p

Timing belt made of chloroprene, Tooth p

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 2170728
Product Name Timing Belts
Metric Pitch 3mm
Unlock Full Specs
to access all available technical data

Similar Products

Timing Belts - 1884519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 20 mm (0.7874 inch)
Belt Length 640 mm (25.2 inch)
View Details
2 mm (GT3) Pitch, 45 Teeth, 6mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M045060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 6 mm (0.2362 inch)
Belt Material Neoprene
View Details
Automotive Rubber Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch 8, 9.525
Belt Material Rubber
View Details
Agricultural Transmission Belts - PIX-POTATO HARVESTER - PIX Transmissions Limited
Specs
Metric Pitch 14mm
Reinforcement Reinforced
View Details