Optibelt (UK) Ltd. Timing Belts 225 5M 9

Description
Omega Rubber Timing Belts 225 5M 9
Request a Quote
Description
Omega Rubber Timing Belts 225 5M 9
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 2042926 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
2042926
Timing Belts 2042926
Omega Rubber Timing Belts 225 5M 9

Omega Rubber Timing Belts 225 5M 9

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 2042926
Product Name Timing Belts
Metric Pitch 5mm
Unlock Full Specs
to access all available technical data

Similar Products

Timing Belts - 1755231 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 20 mm (0.7874 inch)
Belt Length 640 mm (25.2 inch)
View Details
2 mm (GT3) Pitch, 376 Teeth, 9mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M376090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 9 mm (0.3543 inch)
Belt Material Neoprene
View Details
Automotive Rubber Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch 8, 9.525
Belt Material Rubber
View Details
Agricultural Transmission Belts - PIX-POTATO HARVESTER - PIX Transmissions Limited
Specs
Metric Pitch 14mm
Reinforcement Reinforced
View Details