Optibelt (UK) Ltd. Timing Belts 210 3M 9

Description
OPTIBELT 210 3M 9 Timing Belt
Request a Quote
Description
OPTIBELT 210 3M 9 Timing Belt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 179160 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
179160
Timing Belts 179160
OPTIBELT 210 3M 9 Timing Belt

OPTIBELT 210 3M 9 Timing Belt

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 179160
Product Name Timing Belts
Metric Pitch 3mm
Unlock Full Specs
to access all available technical data

Similar Products

Timing Belts - 1821323 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 3mm
Belt Width 9 mm (0.3543 inch)
Belt Length 204 mm (8.03 inch)
View Details
2 mm (GT3) Pitch, 193 Teeth, 9mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M193090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 9 mm (0.3543 inch)
Belt Material Neoprene
View Details
Arc Tooth Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch HTD 3mm; HTD 5mm; HTD 8mm; HTD 14mm; HTD 20mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; RP2M, RP3M, RP5M, RP8M, RP14M
View Details
Automotive Transmission Belts - PIX-FORCE® AUTOMOTIVE TIMING - PIX Transmissions Limited
Specs
Metric Pitch 9.525mm
Reinforcement Reinforced
View Details