Optibelt (UK) Ltd. Taper Lock Bushes 2012 4200ZA

Description
OPTIBELT 2012-42 Taper Bush
Request a Quote
Description
OPTIBELT 2012-42 Taper Bush
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Taper Lock Bushes - 2383551 - RS Components, Ltd.
Corby, Northants, United Kingdom
Taper Lock Bushes
2383551
Taper Lock Bushes 2383551
OPTIBELT 2012-42 Taper Bush

OPTIBELT 2012-42 Taper Bush

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Plain Bearings and Sleeve Bearings
Product Number 2383551
Product Name Taper Lock Bushes
Bearing OD 2.7500 inch (69.85 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Taper Lock Bushes - 1465449 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Shaft OD 0.9449 inch (24.00 mm)
Bearing OD 3.3661 inch (85.50 mm)
View Details
Custom Tilt Pad Fluid Film Journal Bearings - Flexure Pivot - Waukesha Bearings
Specs
Bushing Type Sleeve; Flanged
View Details
Guide Roller Bushings Eccentric - BX-1 - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Bushing Type Flanged
Design Units Inch
Bearing ID 0.1400 inch (3.56 mm)
View Details
IRR: Inner Ring Races - IRR-1-5/8-1 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 1.6250 inch (41.27 mm)
View Details