Optibelt (UK) Ltd. Taper Lock Bushes 2012 3200ZA

Description
OPTIBELT 2012-32 Taper Bush
Request a Quote
Description
OPTIBELT 2012-32 Taper Bush
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Taper Lock Bushes - 2368517 - RS Components, Ltd.
Corby, Northants, United Kingdom
Taper Lock Bushes
2368517
Taper Lock Bushes 2368517
OPTIBELT 2012-32 Taper Bush

OPTIBELT 2012-32 Taper Bush

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Plain Bearings and Sleeve Bearings
Product Number 2368517
Product Name Taper Lock Bushes
Bearing OD 2.7500 inch (69.85 mm)
Unlock Full Specs
to access all available technical data

Similar Products

DU™ Cylindrical Bushes - Inch Size - 10050DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 3.9349 to 3.9370 inch (99.95 to 100.00 mm)
View Details
Plain Bushes - 528165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing Surface Oil Retaining Tin Bronze
View Details
Custom Fixed Profile Fluid Film Journal Bearings -  - Waukesha Bearings
Specs
Bushing Type Sleeve; Flanged
View Details
IRR: Inner Ring Races - IRR-5-1/2 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 5.5000 inch (139.70 mm)
View Details