Optibelt (UK) Ltd. Timing Belts 201 3M 9

Description
Omega Rubber Timing Belts 201 3M 9
Request a Quote
Description
Omega Rubber Timing Belts 201 3M 9
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 2042919 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
2042919
Timing Belts 2042919
Omega Rubber Timing Belts 201 3M 9

Omega Rubber Timing Belts 201 3M 9

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 2042919
Product Name Timing Belts
Metric Pitch 3mm
Unlock Full Specs
to access all available technical data

Similar Products

Timing Belts - 1884529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 30 mm (1.18 inch)
Belt Length 880 mm (34.65 inch)
View Details
2 mm (GT3) Pitch, 76 Teeth, 9mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M076090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 9 mm (0.3543 inch)
Belt Material Neoprene
View Details
Double Sided Timing Belts -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; HTD 8mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; 14M, RP14M
Features Double-Sided
View Details
Automotive Transmission Belts - PIX-FORCE® AUTOMOTIVE TIMING - PIX Transmissions Limited
Specs
Metric Pitch 9.525mm
Reinforcement Reinforced
View Details