Optibelt (UK) Ltd. Timing Belts 192 3M 9

Description
Optibelt rubber timing belt Omega
Request a Quote
Description
Optibelt rubber timing belt Omega
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 179148 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
179148
Timing Belts 179148
Optibelt rubber timing belt Omega

Optibelt rubber timing belt Omega

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 179148
Product Name Timing Belts
Metric Pitch 3mm
Unlock Full Specs
to access all available technical data

Similar Products

Timing Belts - 1755245 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 20 mm (0.7874 inch)
Belt Length 880 mm (34.65 inch)
View Details
2 mm (GT3) Pitch, 386 Teeth, 6mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M386060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 6 mm (0.2362 inch)
Belt Material Neoprene
View Details
Automotive Rubber Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch 8, 9.525
Belt Material Rubber
View Details
Special Application Transmission Belts - PIX-TorquePlus®-XT2 HIGH POWER - PIX Transmissions Limited
Specs
Metric Pitch 5mm to 14mm
Reinforcement Reinforced
View Details