Optibelt (UK) Ltd. Timing Belts 186 3M 9

Description
Optibelt rubber timing belt Omega
Request a Quote
Description
Optibelt rubber timing belt Omega
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 179144 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
179144
Timing Belts 179144
Optibelt rubber timing belt Omega

Optibelt rubber timing belt Omega

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 179144
Product Name Timing Belts
Metric Pitch 3mm
Unlock Full Specs
to access all available technical data

Similar Products

2 mm (GT3) Pitch, 110 Teeth, 3mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M110030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 3 mm (0.1181 inch)
Belt Material Neoprene
View Details
Timing Belts - 1821308 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 3mm
Belt Width 6 mm (0.2362 inch)
Belt Length 318 mm (12.52 inch)
View Details
Industrial Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
Belt Material Rubber
View Details
2MR Power Grip® GT® 2 Neoprene Timing Belt - 2MR-258 - Megadyne Americas
Specs
Metric Pitch GT 2mm
Belt Length 258 mm (10.16 inch)
Number of Teeth 129
View Details