Optibelt (UK) Ltd. Timing Belts 180 XL 037

Description
Timing belts made by chloroprene Profil
Request a Quote
Description
Timing belts made by chloroprene Profil
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 2170572 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
2170572
Timing Belts 2170572
Timing belts made by chloroprene Profil

Timing belts made by chloroprene Profil

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 2170572
Product Name Timing Belts
Metric Pitch 5mm
Unlock Full Specs
to access all available technical data

Similar Products

T Type Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
View Details
Timing Belts - 1755232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 30 mm (1.18 inch)
Belt Length 640 mm (25.2 inch)
View Details
2 mm (GT3) Pitch, 215 Teeth, 6mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M215060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 6 mm (0.2362 inch)
Belt Material Neoprene
View Details
14M Classical Timing Belts -  - SKF/Global
Specs
Metric Pitch HTD 14mm
Belt Width 40 to 440 mm (1.57 to 17.32 inch)
Belt Length 938 to 6860 mm (36.93 to 270 inch)
View Details