The GT®3 timing belt with a 2 mm pitch, 6 mm width, and 215 teeth is designed for synchronous power transmission, featuring a neoprene body reinforced with fiberglass cords and a nylon cover for improved load capacity and durability. It operates within a temperature range of -30°C to +100°C and has a working tension of 734 N for a 25.4 mm belt width, scaled proportionally for narrower widths. The 6 mm width variant matches the GT®3 metric profile, offering reduced noise and improved registration, and serves as a direct replacement for GT®2 belts. The part number A36R51M215060 corresponds to a configuration within the documented GT®3 series, which includes tooth counts from 58 to 915 and widths of 3, 6, and 9 mm.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Belts (metric) |
| Product Number | A36R51M215060 |
| Product Name | 2 mm (GT3) Pitch, 215 Teeth, 6mm wide Single Sided Neoprene Belt with Fiberglass Cords |
| Metric Pitch | GT 2mm |