Optibelt (UK) Ltd. V & Wedge Belts 17 X 2845

Description
VB Classic V Belt B 112
Request a Quote
Description
VB Classic V Belt B 112
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2043114 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2043114
V & Wedge Belts 2043114
VB Classic V Belt B 112

VB Classic V Belt B 112

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2043114
Product Name V & Wedge Belts
English B/5L
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 14.60 inch (370.84 mm)
Belt Rubber
Reinforcement Reinforced
View Details
High Capacity Narrow V-Belts - 8V/25N - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
English 8V
Other Section Other
Belt Length 100.00 to 500.00 inch (2540.00 to 12700.00 mm)
View Details
V & Wedge Belts - 1368424 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 44.09 inch (1120.00 mm)
Minimum Pulley Size 2.48 inch (63.00 mm)
Belt Width 0.39 inch (10.00 mm)
View Details