Optibelt (UK) Ltd. Timing Belts 16 T5 / 330

Description
POLYURETHANE TIMING BELTS, Profil T5 Hei
Request a Quote
Description
POLYURETHANE TIMING BELTS, Profil T5 Hei
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 2170483 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
2170483
Timing Belts 2170483
POLYURETHANE TIMING BELTS, Profil T5 Hei

POLYURETHANE TIMING BELTS, Profil T5 Hei

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 2170483
Product Name Timing Belts
Metric Pitch 5mm
Unlock Full Specs
to access all available technical data

Similar Products

Timing Belts - 1821283 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 15 mm (0.5906 inch)
Belt Length 225 mm (8.86 inch)
View Details
2 mm (GT3) Pitch, 338 Teeth, 9mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M338090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 9 mm (0.3543 inch)
Belt Material Neoprene
View Details
Double Sided Timing Belts -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; HTD 8mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; 14M, RP14M
Features Double-Sided
View Details
Timing Blets -  - Boston Gear
Boston Gear
Specs
Metric Pitch HTD 3mm; HTD 5mm
Belt Width 6 to 15 mm (0.2362 to 0.5906 inch)
Ultimate Tensile Strength 730 to 3825 N (2625 to 13759 oz)
View Details