Optibelt (UK) Ltd. Timing Belts 16 T10 / 780

Description
Alpha, T10 timing belt, W16mm, L 780mm
Request a Quote
Description
Alpha, T10 timing belt, W16mm, L 780mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 1752992 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
1752992
Timing Belts 1752992
Alpha, T10 timing belt, W16mm, L 780mm

Alpha, T10 timing belt, W16mm, L 780mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 1752992
Product Name Timing Belts
Metric Pitch 10mm
Unlock Full Specs
to access all available technical data

Similar Products

Timing Belts - 1821318 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 3mm
Belt Width 9 mm (0.3543 inch)
Belt Length 159 mm (6.26 inch)
View Details
2 mm (GT3) Pitch, 182 Teeth, 6mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M182060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 6 mm (0.2362 inch)
Belt Material Neoprene
View Details
Arc Tooth Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch HTD 3mm; HTD 5mm; HTD 8mm; HTD 14mm; HTD 20mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; RP2M, RP3M, RP5M, RP8M, RP14M
View Details
T5 Classical Timing Belts -  - SKF/Global
Specs
Metric Pitch T 5mm
Belt Width 6 to 450 mm (0.2362 to 17.72 inch)
Belt Length 115 to 4075 mm (4.53 to 160 inch)
View Details