Optibelt (UK) Ltd. Timing Belts 16 T10 / 700

Description
Alpha, T10 timing belt, W16mm, L 700mm
Request a Quote
Description
Alpha, T10 timing belt, W16mm, L 700mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 1752989 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
1752989
Timing Belts 1752989
Alpha, T10 timing belt, W16mm, L 700mm

Alpha, T10 timing belt, W16mm, L 700mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 1752989
Product Name Timing Belts
Metric Pitch 10mm
Unlock Full Specs
to access all available technical data

Similar Products

Timing Belts - 1755186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 14mm
Belt Width 40 mm (1.57 inch)
Belt Length 1778 mm (70 inch)
View Details
Industrial Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
Belt Material Rubber
View Details
2 mm (GT3) Pitch, 246 Teeth, 3mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M246030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 3 mm (0.1181 inch)
Belt Material Neoprene
View Details
Special Application Transmission Belts - PIX-TorquePlus®-XT2 HIGH POWER - PIX Transmissions Limited
Specs
Metric Pitch 5mm to 14mm
Reinforcement Reinforced
View Details