Optibelt (UK) Ltd. Timing Belts 16 T10 / 660

Description
Alpha, T10 timing belt, W16mm, L 660mm
Request a Quote
Description
Alpha, T10 timing belt, W16mm, L 660mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 1752987 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
1752987
Timing Belts 1752987
Alpha, T10 timing belt, W16mm, L 660mm

Alpha, T10 timing belt, W16mm, L 660mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 1752987
Product Name Timing Belts
Metric Pitch 10mm
Unlock Full Specs
to access all available technical data

Similar Products

Timing Belts - 1821301 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 3mm
Belt Width 6 mm (0.2362 inch)
Belt Length 216 mm (8.5 inch)
View Details
Double Sided Timing Belts -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; HTD 8mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; 14M, RP14M
Features Double-Sided
View Details
2 mm (GT3) Pitch, 93 Teeth, 9mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M093090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 9 mm (0.3543 inch)
Belt Material Neoprene
View Details
Special Application Transmission Belts - PIX-TorquePlus®-XT2 HIGH POWER - PIX Transmissions Limited
Specs
Metric Pitch 5mm to 14mm
Reinforcement Reinforced
View Details