Optibelt (UK) Ltd. Timing Belts 16 T10 / 530

Description
Alpha, T10 timing belt, W16mm, L 530mm
Request a Quote
Description
Alpha, T10 timing belt, W16mm, L 530mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 1752982 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
1752982
Timing Belts 1752982
Alpha, T10 timing belt, W16mm, L 530mm

Alpha, T10 timing belt, W16mm, L 530mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 1752982
Product Name Timing Belts
Metric Pitch 10mm
Unlock Full Specs
to access all available technical data

Similar Products

Timing Belts - 2056039 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Number of Teeth 59
Belt Material Rubber; Rubber
View Details
Industrial Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
Belt Material Rubber
View Details
2 mm (GT3) Pitch, 56 Teeth, 3mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M056030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 3 mm (0.1181 inch)
Belt Material Neoprene
View Details
Agricultural Transmission Belts - PIX-POTATO HARVESTER - PIX Transmissions Limited
Specs
Metric Pitch 14mm
Reinforcement Reinforced
View Details