Optibelt (UK) Ltd. Timing Belts 16 T10 / 410

Description
Alpha, T10 timing belt, W16mm, L 410mm
Request a Quote
Description
Alpha, T10 timing belt, W16mm, L 410mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 1752979 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
1752979
Timing Belts 1752979
Alpha, T10 timing belt, W16mm, L 410mm

Alpha, T10 timing belt, W16mm, L 410mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 1752979
Product Name Timing Belts
Metric Pitch 10mm
Unlock Full Specs
to access all available technical data

Similar Products

T Type Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
View Details
Timing Belts - 1884570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 50 mm (1.97 inch)
Belt Length 2000 mm (78.74 inch)
View Details
2 mm (GT3) Pitch, 289 Teeth, 9mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M289090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 9 mm (0.3543 inch)
Belt Material Neoprene
View Details
3M Classical Timing Belts -  - SKF/Global
Specs
Metric Pitch HTD 3mm
Belt Width 6 to 450 mm (0.2362 to 17.72 inch)
Belt Length 60 to 6804 mm (2.36 to 268 inch)
View Details