Optibelt (UK) Ltd. Timing Belts 16 T10 / 370

Description
Alpha, T10 timing belt, W16mm, L 370mm
Request a Quote
Description
Alpha, T10 timing belt, W16mm, L 370mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 1752978 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
1752978
Timing Belts 1752978
Alpha, T10 timing belt, W16mm, L 370mm

Alpha, T10 timing belt, W16mm, L 370mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 1752978
Product Name Timing Belts
Metric Pitch 10mm
Unlock Full Specs
to access all available technical data

Similar Products

Timing Belts - 1884516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 20 mm (0.7874 inch)
Belt Length 600 mm (23.62 inch)
View Details
2 mm (GT3) Pitch, 121 Teeth, 9mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M121090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 9 mm (0.3543 inch)
Belt Material Neoprene
View Details
Double Sided Timing Belts -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; HTD 8mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; 14M, RP14M
Features Double-Sided
View Details
Agricultural Transmission Belts - PIX-POTATO HARVESTER - PIX Transmissions Limited
Specs
Metric Pitch 14mm
Reinforcement Reinforced
View Details