Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
V-BELTS AND V-RIBBED BELTS
OPTIBELT (UK) LTD.
16 PJ 965 RB -- POLY V BELTS
Optibelt (UK) Ltd.
Poly V Belts
16 PJ 965 RB
Description
RUBBER RIBBED BELT, Profil PJ Length 96
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
RUBBER RIBBED BELT, Profil PJ Length 96
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Poly V Belts
2170407
Poly V Belts
2170407
RUBBER RIBBED BELT, Profil PJ Length 96
RUBBER RIBBED BELT, Profil PJ Length 96
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
V-Belts and V-Ribbed Belts
Product Number
2170407
Product Name
Poly V Belts
V-Ribbed
PJ
Unlock Full Specs
to access all available technical data
Similar Products
Hangzhou Chinabase Machinery Co., Ltd.
Raw Edge Cogged V-Belts
AX
Specs
Other Section
Other
Belt Length
48.23 to 196.85 inch (1225.00 to 5000.00 mm)
Type
Single Band
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
2L (6.60mmX3.81mm) Belt Size, 345mm Pitch Length V-Belt
A 6R12M2L356
Specs
Belt Length
14.02 inch (356.00 mm)
Belt
Rubber
Reinforcement
Reinforced
View Details
RS Components, Ltd.
V & Wedge Belts
1368416
Specs
Belt Length
37.87 inch (962.00 mm)
Minimum Pulley Size
2.48 inch (63.00 mm)
Belt Width
0.39 inch (10.00 mm)
View Details
SKF/Global
Wedge Wrapped V-Belts
SPB Series
Specs
Metric
SPB
Belt Length
49.20 to 315.00 inch (1249.68 to 8001.00 mm)
Type
Single Band
View Details
2
suppliers