Optibelt (UK) Ltd. Timing Belts 16 AT5 / 545

Description
Alpha, AT5 timing belt, W16mm, L 545mm
Request a Quote
Description
Alpha, AT5 timing belt, W16mm, L 545mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 1753053 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
1753053
Timing Belts 1753053
Alpha, AT5 timing belt, W16mm, L 545mm

Alpha, AT5 timing belt, W16mm, L 545mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 1753053
Product Name Timing Belts
Metric Pitch 5mm
Unlock Full Specs
to access all available technical data

Similar Products

Timing Belts - 1884519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 20 mm (0.7874 inch)
Belt Length 640 mm (25.2 inch)
View Details
2 mm (GT3) Pitch, 433 Teeth, 6mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M433060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 6 mm (0.2362 inch)
Belt Material Neoprene
View Details
T Type Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
View Details
Agricultural Transmission Belts - PIX-POTATO HARVESTER - PIX Transmissions Limited
Specs
Metric Pitch 14mm
Reinforcement Reinforced
View Details