Optibelt (UK) Ltd. Timing Belts 16 AT5 / 450

Description
Alpha, AT5 timing belt, W16mm, L 450mm
Request a Quote
Description
Alpha, AT5 timing belt, W16mm, L 450mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 1753052 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
1753052
Timing Belts 1753052
Alpha, AT5 timing belt, W16mm, L 450mm

Alpha, AT5 timing belt, W16mm, L 450mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 1753052
Product Name Timing Belts
Metric Pitch 5mm
Unlock Full Specs
to access all available technical data

Similar Products

Timing Belts - 1755227 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 20 mm (0.7874 inch)
Belt Length 600 mm (23.62 inch)
View Details
Industrial Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
Belt Material Rubber
View Details
GT2 (3MM) Pitch, 210 Grooves, 9mm wide TruMotion belt with low dust & Elevated Temperature Capability - A26R53M210090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 3mm
Belt Width 9 mm (0.3543 inch)
Belt Material Polymer Compound
View Details
Agricultural Transmission Belts - PIX-POTATO HARVESTER - PIX Transmissions Limited
Specs
Metric Pitch 14mm
Reinforcement Reinforced
View Details