Optibelt (UK) Ltd. Timing Belts 16 AT10 / 660 AP

Description
Optibelt PU Alpha P
Request a Quote
Description
Optibelt PU Alpha P
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 176120 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
176120
Timing Belts 176120
Optibelt PU Alpha P

Optibelt PU Alpha P

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 176120
Product Name Timing Belts
Metric Pitch 10mm
Unlock Full Specs
to access all available technical data

Similar Products

GT2 (2MM) Pitch, 80 Grooves, 3mm wide TruMotion belt with low dust & Elevated Temperature Capability - A26R51M080030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 3 mm (0.1181 inch)
Belt Material Polymer Compound
View Details
T Type Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
View Details
Timing Belts - 1884527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 50 mm (1.97 inch)
Belt Length 800 mm (31.5 inch)
View Details
14M Classical Timing Belts -  - SKF/Global
Specs
Metric Pitch HTD 14mm
Belt Width 40 to 440 mm (1.57 to 17.32 inch)
Belt Length 938 to 6860 mm (36.93 to 270 inch)
View Details