Optibelt (UK) Ltd. Belt Pulleys 14M 40 TB 3200ZA

Description
Optibelt HTD Pulleys for taper bushings
Request a Quote
Description
Optibelt HTD Pulleys for taper bushings
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Belt Pulleys - 2395257 - RS Components, Ltd.
Corby, Northants, United Kingdom
Belt Pulleys
2395257
Belt Pulleys 2395257
Optibelt HTD Pulleys for taper bushings

Optibelt HTD Pulleys for taper bushings

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Pulleys (metric)
Product Number 2395257
Product Name Belt Pulleys
Pitch Type 14mm
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Timing Pulley Stock - 16-T5-PS-140A - Custom Machine & Tool Co., Inc.
Custom Machine & Tool Co., Inc.
Specs
Component Type Timing Pulley Stock
Pitch Type T 5mm T5
Material Aluminum
View Details
Plain Bore - HTD 8M-50/8M-85 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch Type HTD 8mm
Material Steel; Cast Iron
Teeth 22 to 192
View Details
Belt Pulleys - 1465392 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 3mm
Material Aluminum; Aluminium
Teeth 32
View Details
2.03mm Pitch, 21 Teeth, 100mm Usable Length, Aluminum Pulley Stock - A 6A15M021MXL10 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Component Type Timing Pulley
Material Aluminum
Pulley Diameter 13.07 mm (0.5146 inch)
View Details