Optibelt (UK) Ltd. Timing Belts 1440 8M 20

Description
Omega Rubber Timing Belts 1440 8M 20
Request a Quote
Description
Omega Rubber Timing Belts 1440 8M 20
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 2042950 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
2042950
Timing Belts 2042950
Omega Rubber Timing Belts 1440 8M 20

Omega Rubber Timing Belts 1440 8M 20

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 2042950
Product Name Timing Belts
Metric Pitch 8mm
Unlock Full Specs
to access all available technical data

Similar Products

Timing Belts - 1821287 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 15 mm (0.5906 inch)
Belt Length 2525 mm (99.41 inch)
View Details
2 mm (GT3) Pitch, 29 Teeth, 6mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M029060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 6 mm (0.2362 inch)
Belt Material Neoprene
View Details
T Type Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
View Details
Automotive Transmission Belts - PIX-FORCE® AUTOMOTIVE TIMING - PIX Transmissions Limited
Specs
Metric Pitch 9.525mm
Reinforcement Reinforced
View Details