Optibelt (UK) Ltd. Timing Belts 1420 5MHP 15

Description
Optibelt Timing Belt Omega HP
Request a Quote
Description
Optibelt Timing Belt Omega HP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 213020 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
213020
Timing Belts 213020
Optibelt Timing Belt Omega HP

Optibelt Timing Belt Omega HP

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 213020
Product Name Timing Belts
Metric Pitch 5mm
Unlock Full Specs
to access all available technical data

Similar Products

2 mm (GT3) Pitch, 37 Teeth, 3mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M037030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 3 mm (0.1181 inch)
Belt Material Neoprene
View Details
Timing Belts - 1755221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 9 mm (0.3543 inch)
Belt Length 550 mm (21.65 inch)
View Details
Automotive Rubber Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch 8, 9.525
Belt Material Rubber
View Details
3M HTD® Neoprene Timing Belt - 123-3M - Megadyne Americas
Specs
Metric Pitch HTD 3mm
Belt Length 123 mm (4.84 inch)
Number of Teeth 41
View Details