ContiTech AG CONTI® SYNCHROCOLOR

Description
Silicone-free timing belt free of paintwork damaging substances that damage paintwork. Properties: temperature range, depending on application, from 20°C to +100°C paint compatible free of silicon electrically conductive to ISO 9563 conditionally resistant to oil ozone-resistant suitable for tropical climates aging-resistant suited for counterbending/back- tensioners maintenance free
Description
Silicone-free timing belt free of paintwork damaging substances that damage paintwork. Properties: temperature range, depending on application, from 20°C to +100°C paint compatible free of silicon electrically conductive to ISO 9563 conditionally resistant to oil ozone-resistant suitable for tropical climates aging-resistant suited for counterbending/back- tensioners maintenance free

Suppliers

Company
Product
Description
Supplier Links
Silicone-free timing belt free of paintwork damaging substances that damage paintwork. Properties: temperature range, depending on application, from 20°C to +100°C paint compatible free of silicon electrically conductive to ISO 9563 conditionally resistant to oil ozone-resistant suitable for tropical climates aging-resistant suited for counterbending/back- tensioners maintenance free

Silicone-free timing belt free of paintwork damaging substances that damage paintwork.

Properties:

  • temperature range, depending on application, from 20°C to +100°C
  • paint compatible
  • free of silicon
  • electrically conductive to ISO 9563
  • conditionally resistant to oil
  • ozone-resistant
  • suitable for tropical climates
  • aging-resistant
  • suited for counterbending/back-tensioners
  • maintenance free
Supplier's Site

Technical Specifications

  ContiTech AG
Product Category Timing Belts (metric)
Product Number CONTI® SYNCHROCOLOR
Unlock Full Specs
to access all available technical data

Similar Products

Arc Tooth Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch HTD 3mm; HTD 5mm; HTD 8mm; HTD 14mm; HTD 20mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; RP2M, RP3M, RP5M, RP8M, RP14M
View Details
2 mm (GT3) Pitch, 157 Teeth, 3mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M157030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 3 mm (0.1181 inch)
Belt Material Neoprene
View Details
Timing Belts - 1821285 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 15 mm (0.5906 inch)
Belt Length 1690 mm (66.54 inch)
View Details
Synchro-Link® HT Timing Belts - Neoprene (Metric) (3M, 5M, 8M, 14M) -  - Bando American, Inc.
Specs
Metric Pitch HTD 3mm; HTD 5mm; HTD 8mm; HTD 14mm; HTD 20mm
Belt Width 3 to 170 mm (0.1181 to 6.69 inch)
Number of Teeth 37 to 550
View Details