Optibelt (UK) Ltd. Timing Belts 130 XL 037

Description
ZR Rubber Timing Belts 130 XL 037
Request a Quote
Description
ZR Rubber Timing Belts 130 XL 037
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 2043178 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
2043178
Timing Belts 2043178
ZR Rubber Timing Belts 130 XL 037

ZR Rubber Timing Belts 130 XL 037

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 2043178
Product Name Timing Belts
Metric Pitch 5.08mm
Unlock Full Specs
to access all available technical data

Similar Products

2 mm (GT3) Pitch, 101 Teeth, 6mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M101060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 6 mm (0.2362 inch)
Belt Material Neoprene
View Details
Timing Belts - 2056039 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Number of Teeth 59
Belt Material Rubber; Rubber
View Details
Double Sided Timing Belts -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; HTD 8mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; 14M, RP14M
Features Double-Sided
View Details
Timing Belt - 10 STD5 - Megadyne Americas
Megadyne Americas
Specs
Metric Pitch STD5 (5mm)
Features Open-Ended
Belt Width 10 mm (0.3937 inch)
View Details