Optibelt (UK) Ltd. V & Wedge Belts 13 X 2000

Description
VB Classic V Belt A 79
Request a Quote
Description
VB Classic V Belt A 79
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2043076 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2043076
V & Wedge Belts 2043076
VB Classic V Belt A 79

VB Classic V Belt A 79

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2043076
Product Name V & Wedge Belts
English A/4L
Unlock Full Specs
to access all available technical data

Similar Products

Classical Section V-Belts - Z/10 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 11.42 to 98.43 inch (290.00 to 2500.00 mm)
Type Single Band
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 21.60 inch (548.64 mm)
Belt Rubber
Reinforcement Reinforced
View Details
V & Wedge Belts - 1739985 - RS Components, Ltd.
RS Components, Ltd.
Specs
English A/4L
Belt Length 87.87 inch (2232.00 mm)
Belt Rubber; Rubber
View Details
Wedge Wrapped V-Belts - SPB Series - SKF/Global
Specs
Metric SPB
Belt Length 49.20 to 315.00 inch (1249.68 to 8001.00 mm)
Type Single Band
View Details
2 suppliers