SKF/Global Wedge Wrapped V-Belts SPB Series

Description
Wrapped Wedge Belts Construction details Insulation rubber: Insulation rubber provides good adhesion between the tension members (cords) and the rubber cushion. Tension members: The tension cords are made from polyester yarn. Pre-loading the cords during their rubber impregnation process results in low stretch during operation. Rubber cushion: The rubber cushion is a fibre loaded giving good transverse belt rigidity. Wrapping fabric: Heavy duty industrial fabric. Features: • High transverse rigidity minimizes heat generation • Chloroprene rubberized wrapping fabric resists abrasion • Moderately oil-resistant • Temperature range from –35 to +65 °C • Belts are anti-static per ISO 1813 • Constant length L = L per ISO matching set tolerances Applications SKF Wrapped and Narrow Wedge Belts have been designed to accommodate all industrial applications and some agricultural machines. Standards: ISO 4184
Description
Wrapped Wedge Belts Construction details Insulation rubber: Insulation rubber provides good adhesion between the tension members (cords) and the rubber cushion. Tension members: The tension cords are made from polyester yarn. Pre-loading the cords during their rubber impregnation process results in low stretch during operation. Rubber cushion: The rubber cushion is a fibre loaded giving good transverse belt rigidity. Wrapping fabric: Heavy duty industrial fabric. Features: • High transverse rigidity minimizes heat generation • Chloroprene rubberized wrapping fabric resists abrasion • Moderately oil-resistant • Temperature range from –35 to +65 °C • Belts are anti-static per ISO 1813 • Constant length L = L per ISO matching set tolerances Applications SKF Wrapped and Narrow Wedge Belts have been designed to accommodate all industrial applications and some agricultural machines. Standards: ISO 4184

Suppliers

Company
Product
Description
Supplier Links
Wedge Wrapped V-Belts - SPB Series - SKF/Global
Lansdale, PA, USA
Wedge Wrapped V-Belts
SPB Series
Wedge Wrapped V-Belts SPB Series
Wrapped Wedge Belts Construction details Insulation rubber: Insulation rubber provides good adhesion between the tension members (cords) and the rubber cushion. Tension members: The tension cords are made from polyester yarn. Pre-loading the cords during their rubber impregnation process results in low stretch during operation. Rubber cushion: The rubber cushion is a fibre loaded giving good transverse belt rigidity. Wrapping fabric: Heavy duty industrial fabric. Features: • High transverse rigidity minimizes heat generation • Chloroprene rubberized wrapping fabric resists abrasion • Moderately oil-resistant • Temperature range from –35 to +65 °C • Belts are anti-static per ISO 1813 • Constant length L = L per ISO matching set tolerances Applications SKF Wrapped and Narrow Wedge Belts have been designed to accommodate all industrial applications and some agricultural machines. Standards: ISO 4184

Wrapped Wedge Belts

Construction details

Insulation rubber: Insulation rubber provides good adhesion between the tension members (cords) and the rubber cushion.

Tension members: The tension cords are made from polyester yarn. Pre-loading the cords during their rubber impregnation process results in low stretch during operation.

Rubber cushion: The rubber cushion is a fibre loaded giving good transverse belt rigidity.

Wrapping fabric: Heavy duty industrial fabric.

Features:

• High transverse rigidity minimizes heat generation
• Chloroprene rubberized wrapping fabric resists abrasion
• Moderately oil-resistant
• Temperature range from –35 to +65 °C
• Belts are anti-static per ISO 1813
• Constant length L = L per ISO matching set tolerances

Applications

SKF Wrapped and Narrow Wedge Belts have been designed to accommodate all industrial applications and some agricultural machines.

Standards: ISO 4184

Supplier's Site
Wedge Banded V-Belts - SPB Series - SKF/Global
Lansdale, PA, USA
Wedge Banded V-Belts
SPB Series
Wedge Banded V-Belts SPB Series
Banded Wedge Belts SKF banded V-belts are made up of two or more standard V-belts connected together on the top with a reinforced rubber band. Advantages: • Eliminates excessive belt slip in case of heavy starts of the drive • Prevents belts from turning over • Banded belts can transmit more power than single belts, making them more reliable Construction details Insulation rubber: Insulation rubber provides good adhesion between the tension members (cords) and the rubber cushion. Tension members: The tension cords are made from polyester yarn. Pre-loading the cords during their rubber impregnation process results in low stretch during operation. Rubber cushion: The rubber cushion is a fibre loaded giving good transverse belt rigidity. Wrapping fabric: Heavy duty industrial fabric. Features: • High transverse rigidity minimizes heat generation • Chloroprene rubberized wrapping fabric resists abrasion • Moderately oil-resistant • Temperature range from –35 to +65 °C • Belts are anti-static per ISO 1813 • Constant length L = L per ISO matching set tolerances Applications SKF Wrapped and Narrow Wedge Belts have been designed to accommodate all industrial applications and some agricultural machines. Standards: ISO 4184

Banded Wedge Belts

SKF banded V-belts are made up of two or more standard V-belts connected together on the top with a reinforced rubber band.

Advantages:

• Eliminates excessive belt slip in case of heavy starts of the drive
• Prevents belts from turning over
• Banded belts can transmit more power than single belts, making them more reliable

Construction details

Insulation rubber: Insulation rubber provides good adhesion between the tension members (cords) and the rubber cushion.

Tension members: The tension cords are made from polyester yarn. Pre-loading the cords during their rubber impregnation process results in low stretch during operation.

Rubber cushion: The rubber cushion is a fibre loaded giving good transverse belt rigidity.

Wrapping fabric: Heavy duty industrial fabric.

Features:

• High transverse rigidity minimizes heat generation
• Chloroprene rubberized wrapping fabric resists abrasion
• Moderately oil-resistant
• Temperature range from –35 to +65 °C
• Belts are anti-static per ISO 1813
• Constant length L = L per ISO matching set tolerances

Applications

SKF Wrapped and Narrow Wedge Belts have been designed to accommodate all industrial applications and some agricultural machines.

Standards: ISO 4184

Supplier's Site
Wedge Banded V-Belts - SPB Series - SKF/North America
Lansdale, PA, USA
Wedge Banded V-Belts
SPB Series
Wedge Banded V-Belts SPB Series
Banded Wedge Belts SKF banded V-belts are made up of two or more standard V-belts connected together on the top with a reinforced rubber band. Advantages: • Eliminates excessive belt slip in case of heavy starts of the drive • Prevents belts from turning over • Banded belts can transmit more power than single belts, making them more reliable Construction details Insulation rubber: Insulation rubber provides good adhesion between the tension members (cords) and the rubber cushion. Tension members: The tension cords are made from polyester yarn. Pre-loading the cords during their rubber impregnation process results in low stretch during operation. Rubber cushion: The rubber cushion is a fibre loaded giving good transverse belt rigidity. Wrapping fabric: Heavy duty industrial fabric. Features: • High transverse rigidity minimizes heat generation • Chloroprene rubberized wrapping fabric resists abrasion • Moderately oil-resistant • Temperature range from –35 to +65 °C • Belts are anti-static per ISO 1813 • Constant length L = L per ISO matching set tolerances Applications SKF Wrapped and Narrow Wedge Belts have been designed to accommodate all industrial applications and some agricultural machines. Standards: ISO 4184

Banded Wedge Belts

SKF banded V-belts are made up of two or more standard V-belts connected together on the top with a reinforced rubber band.

Advantages:

• Eliminates excessive belt slip in case of heavy starts of the drive
• Prevents belts from turning over
• Banded belts can transmit more power than single belts, making them more reliable

Construction details

Insulation rubber: Insulation rubber provides good adhesion between the tension members (cords) and the rubber cushion.

Tension members: The tension cords are made from polyester yarn. Pre-loading the cords during their rubber impregnation process results in low stretch during operation.

Rubber cushion: The rubber cushion is a fibre loaded giving good transverse belt rigidity.

Wrapping fabric: Heavy duty industrial fabric.

Features:

• High transverse rigidity minimizes heat generation
• Chloroprene rubberized wrapping fabric resists abrasion
• Moderately oil-resistant
• Temperature range from –35 to +65 °C
• Belts are anti-static per ISO 1813
• Constant length L = L per ISO matching set tolerances

Applications

SKF Wrapped and Narrow Wedge Belts have been designed to accommodate all industrial applications and some agricultural machines.

Standards: ISO 4184

Supplier's Site
Wedge Wrapped V-Belts - SPB Series - SKF/North America
Lansdale, PA, USA
Wedge Wrapped V-Belts
SPB Series
Wedge Wrapped V-Belts SPB Series
Wrapped Wedge Belts Construction details Insulation rubber: Insulation rubber provides good adhesion between the tension members (cords) and the rubber cushion. Tension members: The tension cords are made from polyester yarn. Pre-loading the cords during their rubber impregnation process results in low stretch during operation. Rubber cushion: The rubber cushion is a fibre loaded giving good transverse belt rigidity. Wrapping fabric: Heavy duty industrial fabric. Features: • High transverse rigidity minimizes heat generation • Chloroprene rubberized wrapping fabric resists abrasion • Moderately oil-resistant • Temperature range from –35 to +65 °C • Belts are anti-static per ISO 1813 • Constant length L = L per ISO matching set tolerances Applications SKF Wrapped and Narrow Wedge Belts have been designed to accommodate all industrial applications and some agricultural machines. Standards: ISO 4184

Wrapped Wedge Belts

Construction details

Insulation rubber: Insulation rubber provides good adhesion between the tension members (cords) and the rubber cushion.

Tension members: The tension cords are made from polyester yarn. Pre-loading the cords during their rubber impregnation process results in low stretch during operation.

Rubber cushion: The rubber cushion is a fibre loaded giving good transverse belt rigidity.

Wrapping fabric: Heavy duty industrial fabric.

Features:

• High transverse rigidity minimizes heat generation
• Chloroprene rubberized wrapping fabric resists abrasion
• Moderately oil-resistant
• Temperature range from –35 to +65 °C
• Belts are anti-static per ISO 1813
• Constant length L = L per ISO matching set tolerances

Applications

SKF Wrapped and Narrow Wedge Belts have been designed to accommodate all industrial applications and some agricultural machines.

Standards: ISO 4184

Supplier's Site

Technical Specifications

  SKF/Global SKF/Global SKF/North America SKF/North America
Product Category V-Belts and V-Ribbed Belts V-Belts and V-Ribbed Belts V-Belts and V-Ribbed Belts V-Belts and V-Ribbed Belts
Product Number SPB Series SPB Series SPB Series SPB Series
Product Name Wedge Wrapped V-Belts Wedge Banded V-Belts Wedge Banded V-Belts Wedge Wrapped V-Belts
Metric SPB SPB SPB SPB
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 26.60 inch (675.64 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Classical V-Belts - HZ - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Width 0.39 inch (10.00 mm)
View Details
V & Wedge Belts - 2149774 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed PJ
Belt Length 12.83 inch (326.00 mm)
Belt Width 0.09 inch (2.34 mm)
View Details
Wrapped Classical Metric V-Belts - 17B Series - SKF/Global
Specs
English B/5L
Metric 17mm
Belt Length 22.99 to 315.00 inch (584.00 to 8001.00 mm)
View Details
2 suppliers