Optibelt (UK) Ltd. V & Wedge Belts 13 X 1525

Description
VB Classic V Belt A 60
Request a Quote
Description
VB Classic V Belt A 60
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2043059 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2043059
V & Wedge Belts 2043059
VB Classic V Belt A 60

VB Classic V Belt A 60

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2043059
Product Name V & Wedge Belts
English A/4L
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 23.60 inch (599.44 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Raw Edge Cogged V-Belts - XPZ - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 19.17 to 139.76 inch (487.00 to 3550.00 mm)
Type Single Band
View Details
V & Wedge Belts - 1365365 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed J
Belt Length 22.05 inch (560.00 mm)
Belt Polyamide
View Details
Industrial Belts - CONTI®V FO - ContiTech AG
Specs
Belt Length 505.00 to 3091.00 inch (12826.99 to 78511.36 mm)
Type Single Band
Belt Rubber
View Details