Optibelt (UK) Ltd. V & Wedge Belts 13 X 1375

Description
VB Classic V Belt A 54
Request a Quote
Description
VB Classic V Belt A 54
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2043053 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2043053
V & Wedge Belts 2043053
VB Classic V Belt A 54

VB Classic V Belt A 54

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2043053
Product Name V & Wedge Belts
English A/4L
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 1368394 - RS Components, Ltd.
RS Components, Ltd.
Specs
English B/5L
Belt Length 104.33 inch (2650.00 mm)
Minimum Pulley Size 5.51 inch (140.00 mm)
View Details
High Capacity Narrow V-Belts - 3V/9N - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
English 3V
Other Section Other
Belt Length 25.00 to 140.00 inch (635.00 to 3556.00 mm)
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 10.60 inch (269.24 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Eagle Clear 95 - 4911065* - Fenner Drives
Specs
English O/3L/Z
Type Single Band
Belt Urethane / Polyurethane
View Details