Optibelt (UK) Ltd. V & Wedge Belts 13 X 1060

Description
VB Classic V Belt A 42
Request a Quote
Description
VB Classic V Belt A 42
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2043040 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2043040
V & Wedge Belts 2043040
VB Classic V Belt A 42

VB Classic V Belt A 42

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2043040
Product Name V & Wedge Belts
English A/4L
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 2056757 - RS Components, Ltd.
RS Components, Ltd.
Specs
English A/4L
Other Section Other
View Details
High Capacity Narrow V-Belts - 3V/9N - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
English 3V
Other Section Other
Belt Length 25.00 to 140.00 inch (635.00 to 3556.00 mm)
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 28.60 inch (726.44 mm)
Belt Rubber
Reinforcement Reinforced
View Details
SuperTLink® V-Belts - 8011350 - Fenner Drives
Specs
Metric SPA
Type Single Band
Belt Urethane / Polyurethane
View Details