Optibelt (UK) Ltd. Timing Belts 1280 8M 50

Description
Omega Rubber Timing Belts 1280 8M 50
Request a Quote
Description
Omega Rubber Timing Belts 1280 8M 50
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 2042949 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
2042949
Timing Belts 2042949
Omega Rubber Timing Belts 1280 8M 50

Omega Rubber Timing Belts 1280 8M 50

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 2042949
Product Name Timing Belts
Metric Pitch 8mm
Unlock Full Specs
to access all available technical data

Similar Products

Timing Belts - 1755200 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 15 mm (0.5906 inch)
Belt Length 325 mm (12.8 inch)
View Details
Industrial Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
Belt Material Rubber
View Details
2 mm (GT3) Pitch, 175 Teeth, 9mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M175090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 9 mm (0.3543 inch)
Belt Material Neoprene
View Details
Agricultural Transmission Belts - PIX-POTATO HARVESTER - PIX Transmissions Limited
Specs
Metric Pitch 14mm
Reinforcement Reinforced
View Details