Optibelt (UK) Ltd. Timing Belts 1280 8M 30

Description
Omega Rubber Timing Belts 1280 8M 30
Request a Quote
Description
Omega Rubber Timing Belts 1280 8M 30
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 2042967 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
2042967
Timing Belts 2042967
Omega Rubber Timing Belts 1280 8M 30

Omega Rubber Timing Belts 1280 8M 30

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 2042967
Product Name Timing Belts
Metric Pitch 8mm
Unlock Full Specs
to access all available technical data

Similar Products

Timing Belts - 1821305 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 3mm
Belt Width 6 mm (0.2362 inch)
Belt Length 276 mm (10.87 inch)
View Details
Double Sided Timing Belts -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; HTD 8mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; 14M, RP14M
Features Double-Sided
View Details
2 mm (GT3) Pitch, 235 Teeth, 6mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M235060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 6 mm (0.2362 inch)
Belt Material Neoprene
View Details
Special Application Transmission Belts - PIX-TorquePlus®-XT2 HIGH POWER - PIX Transmissions Limited
Specs
Metric Pitch 5mm to 14mm
Reinforcement Reinforced
View Details